"Serrated Knob 0.250"" (6.35mm) Shaft with Plastic Black"
CONTROL KNOB, NYLON, BLACK, 17.78MM; Shaft Type:-; Shaft Diameter:0.25"; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round; Knob Diameter:17.78mm; Product Range:11K Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | GH7655-ND | 11C3965 |
| Product Name | Knobs | Control Knob, Nylon, Black, 17.78Mm; Shaft Type Grayhill |
| Colors / Finishes Available | Black |