The Grayhill pushbutton switch, part number 14M6605, is a single pole, single throw normally open (SPST-NO) switch designed for momentary operation. It has a maximum contact current rating of 1 Amp at 220V AC and is UL recognized for safety. The switch features a round plunger actuator style with a red cap, providing a positive feel during operation. It is constructed with materials such as thermoset plastic for the button and base, and silver-plated beryllium copper for the contact terminals. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The switch is suitable for applications requiring a momentary action and is RoHS compliant.
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Pushbutton Switches SPST NO Red Button Positive feel
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:10 Series; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH7514-ND | 10-100 | 14M6605 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | ||
| Switch Function | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Lug |