Grayhill, Inc. Pushbutton Switches 10-09UL

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7513-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7513-ND
Pushbutton Switches GH7513-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
10-09UL
Pushbutton Switches 10-09UL
Pushbutton Switches PushBtn Switch SPST N.O. Black Btn UL

Pushbutton Switches PushBtn Switch SPST N.O. Black Btn UL

Buy Now Datasheet
Switches - Pushbutton Switches - 10-09UL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
10-09UL
Switches - Pushbutton Switches 10-09UL
SWITCH PUSH SPST-NO 3A 115V

SWITCH PUSH SPST-NO 3A 115V

Supplier's Site
Switch, Pushbutton, Spst, 3A, 115V; Product Range Grayhill - 14M6604 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 115V; Product Range Grayhill
14M6604
Switch, Pushbutton, Spst, 3A, 115V; Product Range Grayhill 14M6604
SWITCH, PUSHBUTTON, SPST, 3A, 115V; Product Range:10 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 115V; Product Range:10 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 13N5003 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
13N5003
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 13N5003
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7513-ND 10-09UL 10-09UL 14M6604 13N5003
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst, 3A, 115V; Product Range Grayhill Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364703-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
E program - EDP - Mushroom button - EDP55RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details