Rotary Switch 8 Position SP8T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch,Military, shaft/panel seal, 45°, 3 deck, 1 pole/deck, 8 positions/pole, non-shorting, fixed stop, 09MS45-03B08N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 09MS45-03B08N-ND | 09MS45-03B08N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 45 degrees | |
| Number of Decks | 3 |