Grayhill, Inc. Switches - Rotary Switches 09MP30-03-2-03N

Description
Win Source Part Number: 1009064-09MP30-03-2- 03N Category: Switches>Rotary Switches Series: 09 Number of Positions: 3 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 30° Depth Behind Panel: 38.00mm Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 09MP30
Request a Quote Datasheet
Description
Win Source Part Number: 1009064-09MP30-03-2- 03N Category: Switches>Rotary Switches Series: 09 Number of Positions: 3 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 30° Depth Behind Panel: 38.00mm Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 09MP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 09MP30-03-2-03N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
09MP30-03-2-03N
Switches - Rotary Switches 09MP30-03-2-03N
Win Source Part Number: 1009064-09MP30-03-2- 03N Category: Switches>Rotary Switches Series: 09 Number of Positions: 3 Termination Style: PC Pin Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 3 Number of Poles per Deck: 2 Circuit per Deck: DP3T Angle of Throw: 30° Depth Behind Panel: 38.00mm Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 09MP30

Win Source Part Number: 1009064-09MP30-03-2-03N
Category: Switches>Rotary Switches
Series: 09
Number of Positions: 3
Termination Style: PC Pin
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 3
Number of Poles per Deck: 2
Circuit per Deck: DP3T
Angle of Throw: 30°
Depth Behind Panel: 38.00mm
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 09MP30

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
09MP30-03-2-03N
Rotary Switches 09MP30-03-2-03N
Rotary Switches Rotary Switch,Military, PC mount, 30°, 3 deck, 2 pole/deck, 3 positions/pole, non-shorting

Rotary Switches Rotary Switch,Military, PC mount, 30°, 3 deck, 2 pole/deck, 3 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 09MP30-03-2-03N 09MP30-03-2-03N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details