Grayhill, Inc. Rotary Switches 093102-2-03S

Description
Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 2 pole/deck, 3 positions/pole, shorting, 09A30-02-2-03S
Datasheet
Description
Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 2 pole/deck, 3 positions/pole, shorting, 09A30-02-2-03S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
093102-2-03S
Rotary Switches 093102-2-03S
Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 2 pole/deck, 3 positions/pole, shorting, 09A30-02-2-03S

Rotary Switches Rotary Switch,Standard, 30°, 2 deck, 2 pole/deck, 3 positions/pole, shorting, 09A30-02-2-03S

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 093102-2-03S
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH40-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Specs
Actuator Type Keylock
View Details
Key Switches - 2821234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 2
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details