Grayhill, Inc. Switches - Rotary Switches 08MS36-10-1-09N

Description
Win Source Part Number: 1183452-08MS36-10-1- 09N Category: Switches>Rotary Switches Series: 08 Number of Positions: 9 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 36° Depth Behind Panel: 91.00mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 08MS36
Request a Quote Datasheet
Description
Win Source Part Number: 1183452-08MS36-10-1- 09N Category: Switches>Rotary Switches Series: 08 Number of Positions: 9 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 36° Depth Behind Panel: 91.00mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 08MS36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 08MS36-10-1-09N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
08MS36-10-1-09N
Switches - Rotary Switches 08MS36-10-1-09N
Win Source Part Number: 1183452-08MS36-10-1- 09N Category: Switches>Rotary Switches Series: 08 Number of Positions: 9 Termination Style: Solder Lug Features: Shaft and Panel Sealed Contact Finish: Gold Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 28 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 36° Depth Behind Panel: 91.00mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable Current Rating (Amps): 250mA (AC/DC) HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Base Product Number: 08MS36

Win Source Part Number: 1183452-08MS36-10-1-09N
Category: Switches>Rotary Switches
Series: 08
Number of Positions: 9
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Contact Finish: Gold
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 28 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 10
Number of Poles per Deck: 1
Circuit per Deck: SP9T
Angle of Throw: 36°
Depth Behind Panel: 91.00mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
Current Rating (Amps): 250mA (AC/DC)
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Base Product Number: 08MS36

Buy Now
Sheung Wan, Hong Kong
Rotary Switches
08MS36-10-1-09N
Rotary Switches 08MS36-10-1-09N
Rotary Switches 08MS36-10-1-09N panel seal, PC mount, 36°, 9 deck, 1 pole/deck, 8 positions/pole, non-shorting

Rotary Switches 08MS36-10-1-09N panel seal, PC mount, 36°, 9 deck, 1 pole/deck, 8 positions/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 08MS36-10-1-09N 08MS36-10-1-09N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 2300-CKL12AFW01-012 - New Yorker Electronics Co., Inc.
Specs
Actuator Type Keylock
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers