Grayhill, Inc. Rotary Switches 083172-2-04N

Description
Rotary Switches 08A36-02-2-04N ;, 1 deck, 2 pole/deck, 4 positions/pole, shorting, 08A36-01-2-04S
Datasheet
Description
Rotary Switches 08A36-02-2-04N ;, 1 deck, 2 pole/deck, 4 positions/pole, shorting, 08A36-01-2-04S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
083172-2-04N
Rotary Switches 083172-2-04N
Rotary Switches 08A36-02-2-04N ;, 1 deck, 2 pole/deck, 4 positions/pole, shorting, 08A36-01-2-04S

Rotary Switches 08A36-02-2-04N ;, 1 deck, 2 pole/deck, 4 positions/pole, shorting, 08A36-01-2-04S

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 083172-2-04N
Product Name Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

R program - RSS/RST - Key selector switch - RST21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
22mm Extended Selector Switch Operators - 2AS2E-4 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Selector Switches - 2657657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details