Grayhill, Inc. Pushbutton Switches 07-26 RED

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - GH7521-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
GH7521-ND
Pushbutton Switches GH7521-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
07-26 RED
Pushbutton Switches 07-26 RED
Pushbutton Switches PushBtn Switch SPDT BBM Red Btn

Pushbutton Switches PushBtn Switch SPDT BBM Red Btn

Buy Now Datasheet
Switch, Pushbutton, Spdt, 10A, 220V; Product Range Grayhill - 14M6595 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 10A, 220V; Product Range Grayhill
14M6595
Switch, Pushbutton, Spdt, 10A, 220V; Product Range Grayhill 14M6595
SWITCH, PUSHBUTTON, SPDT, 10A, 220V; Product Range:07 Series; Contact Configuration:SPDT; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:10A; Contact Voltage VAC:115V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 10A, 220V; Product Range:07 Series; Contact Configuration:SPDT; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red; Contact Current AC Max:10A; Contact Voltage VAC:115V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals - 70216792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals
70216792
Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals 70216792
Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals

Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GH7521-ND 07-26 RED 14M6595 70216792
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 10A, 220V; Product Range Grayhill Switch, Pushbutton, SPDT, BBM, Red Button, Solder Terminals
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Lug Quick Connect/Blade; Solder Terminals
Max Current Rating 10 amps 10 amps 10 amps 5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 6610/6620 - M2S 6610-11-K-Z 1,5M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers