Grayhill, Inc. Rugged & Sealed (IP68) 4 Directions Plus Pushbutton Joystick 04J

Description
Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls on Off-Highway vehicles Medical electronics, including imaging and patient monitoring Audio/video equipment, including professional editing Avionics, including communications and navigation Automotive GPS, climate control, and entertainment Customization can include: Custom detents (clicks) and feel (haptics) Various housing and mounting options Multiple termination and cabling options Custom electronics
Datasheet
Description
Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls on Off-Highway vehicles Medical electronics, including imaging and patient monitoring Audio/video equipment, including professional editing Avionics, including communications and navigation Automotive GPS, climate control, and entertainment Customization can include: Custom detents (clicks) and feel (haptics) Various housing and mounting options Multiple termination and cabling options Custom electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged & Sealed (IP68) 4 Directions Plus Pushbutton Joystick - 04J - Grayhill, Inc.
La Grange, IL, USA
Rugged & Sealed (IP68) 4 Directions Plus Pushbutton Joystick
04J
Rugged & Sealed (IP68) 4 Directions Plus Pushbutton Joystick 04J
Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls on Off-Highway vehicles Medical electronics, including imaging and patient monitoring Audio/video equipment, including professional editing Avionics, including communications and navigation Automotive GPS, climate control, and entertainment Customization can include: Custom detents (clicks) and feel (haptics) Various housing and mounting options Multiple termination and cabling options Custom electronics

Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life.

Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three technologies:

  • 4-way or 8-way directional control to navigate through menu options
  • Center pushbutton for selecting menu options
  • Rotational control for scrolling through many options or adjusting an intensity setting such as volume

Typical applications include:

  • Dashboard controls on Off-Highway vehicles
  • Medical electronics, including imaging and patient monitoring
  • Audio/video equipment, including professional editing
  • Avionics, including communications and navigation
  • Automotive GPS, climate control, and entertainment

Customization can include:

  • Custom detents (clicks) and feel (haptics)
  • Various housing and mounting options
  • Multiple termination and cabling options
  • Custom electronics
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Industrial Joysticks
Product Number 04J
Product Name Rugged & Sealed (IP68) 4 Directions Plus Pushbutton Joystick
Joystick Application Heavy Duty Joystick Controller
Grip Style Custom
Material of Construction Switch Body & Concave Cap: Thermoplastic
Mounting Panel
Joystick Technology Microswitches
Unlock Full Specs
to access all available technical data

Similar Products

Joysticks - 1730774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Knob
Material of Construction Knob
Joystick Technology Dual axis potentiometric
View Details
SAL2 Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
Maintained joystick switches / spring-return RK / NK - RK - Maintained joystick switches / spring-return - RK - Maintained joystick switches / spring-return joystick switches - RK-S-41-1ST8-1 -  - Schmersal Inc.
Specs
Connector Connector plug M12, 8-pole, (A-coding)
Agency Approvals EN IEC 60947-1 EN IEC 60947-5-1
Number of Axes 2-Axis Control
View Details
Single-Axis, Friction Hold, Hall Effect Joystick - JHS-F - OTTO Controls
Specs
Joystick Application Heavy Duty Joystick Controller
Grip Style Ball
Joystick Technology Hall Effect
View Details