Grayhill, Inc. Pb Switch, 4Pst, 0.25A, 115Vac, Th, Blk; Product Range Grayhill 04A-K01

Description
PB SWITCH, 4PST, 0.25A, 115VAC, TH, BLK; Product Range:04 Series; Panel Cutout Diameter:-; Contact Configuration:4PST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, 4PST, 0.25A, 115VAC, TH, BLK; Product Range:04 Series; Panel Cutout Diameter:-; Contact Configuration:4PST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, 4Pst, 0.25A, 115Vac, Th, Blk; Product Range Grayhill - 94F122 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, 4Pst, 0.25A, 115Vac, Th, Blk; Product Range Grayhill
94F122
Pb Switch, 4Pst, 0.25A, 115Vac, Th, Blk; Product Range Grayhill 94F122
PB SWITCH, 4PST, 0.25A, 115VAC, TH, BLK; Product Range:04 Series; Panel Cutout Diameter:-; Contact Configuration:4PST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

PB SWITCH, 4PST, 0.25A, 115VAC, TH, BLK; Product Range:04 Series; Panel Cutout Diameter:-; Contact Configuration:4PST; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator / Cap Colour:Black; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton; Panel; 500 VAC (RMS) (Min.); 250 mA; 4PST; 25 Milliohms (Max.) - 70217130 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton; Panel; 500 VAC (RMS) (Min.); 250 mA; 4PST; 25 Milliohms (Max.)
70217130
Pushbutton; Panel; 500 VAC (RMS) (Min.); 250 mA; 4PST; 25 Milliohms (Max.) 70217130
Butt Contact Pushbutton Switch Joy stick action Position locator ON CRT screens Moves cursor ON menu display Tinned music wire spring switch with arrowhead keycap.

Butt Contact Pushbutton Switch

  • Joy stick action
  • Position locator ON CRT screens
  • Moves cursor ON menu display
    Tinned music wire spring switch with arrowhead keycap.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 94F122 70217130
Product Name Pb Switch, 4Pst, 0.25A, 115Vac, Th, Blk; Product Range Grayhill Pushbutton; Panel; 500 VAC (RMS) (Min.); 250 mA; 4PST; 25 Milliohms (Max.)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function On-Off
Switching Mechanism 4PST 4PST
Features RoHS
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-AGM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Hardware - AT3010CF12JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 4732074 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
Push Button Switches - 1758200 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Quick connect
View Details