VS3-FGJAW -- FIBER GRIP JAWS
Gray Tools Canada Inc.
Fiber Grip Jaws
VS3-FGJAW
Description
Fiber Grip Jaws
Description
Fiber Grip Jaws
Technical Specifications
|
Product Category
|
Vises |
|
Product Number
|
VS3-FGJAW |
|
Product Name
|
Fiber Grip Jaws |
|
Vise Type
|
Bench Vise
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel SUS416
Jaw Width
0.8268 inch (21 mm)
Weight
0.1213 lbs (0.0550 kg)
View Details
Specialty Jaws
Soft Material Jaws
Weight
68 lbs (30.84 kg)
View Details
Jaw Opening
2.76 inch (70 mm)
Jaw Width
1.97 inch (50 mm)
Throat Depth
1.5 inch (38 mm)
View Details
Carr Lane Manufacturing Co.
Vise Type
Collet Vise
Vise Mounting
Fixed Base
Vise Actuation
Manual
View Details