Gray Tools Canada Inc. 1" Micro-adjustable Fixed Head MF2000

Description
1" Micro-adjustable Fixed Head
Description
1" Micro-adjustable Fixed Head

Suppliers

Company
Product
Description
Supplier Links
1" Micro-adjustable Fixed Head - MF2000 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
1" Micro-adjustable Fixed Head
MF2000
1" Micro-adjustable Fixed Head MF2000
1" Micro-adjustable Fixed Head

1" Micro-adjustable Fixed Head

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number MF2000
Product Name 1" Micro-adjustable Fixed Head
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details