Gray Tools Canada Inc. Metric Open End Wrenches - 15° Offset ME1213

Description
Metric Open End Wrenches - 15° Offset
Description
Metric Open End Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
Metric Open End Wrenches - 15° Offset - ME1213 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Metric Open End Wrenches - 15° Offset
ME1213
Metric Open End Wrenches - 15° Offset ME1213
Metric Open End Wrenches - 15° Offset

Metric Open End Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number ME1213
Product Name Metric Open End Wrenches - 15° Offset
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details