Gray Tools Canada Inc. Metric Satin Chrome Combination Wrenches - 15° Offset MC36

Description
Metric Satin Chrome Combination Wrenches - 15° Offset
Description
Metric Satin Chrome Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
Metric Satin Chrome Combination Wrenches - 15° Offset - MC36 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Metric Satin Chrome Combination Wrenches - 15° Offset
MC36
Metric Satin Chrome Combination Wrenches - 15° Offset MC36
Metric Satin Chrome Combination Wrenches - 15° Offset

Metric Satin Chrome Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number MC36
Product Name Metric Satin Chrome Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details