MC214B -- 14 PIECES 12 POINT METRIC BLACK COMBINATION WRENCH SET
Gray Tools Canada Inc.
14 Pieces 12 Point Metric Black Combination Wrench Set
MC214B
Description
Set Content:
Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 20, 21, 22, 24mm
Description
Set Content:
Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 20, 21, 22, 24mm
Suppliers
14 Pieces 12 Point Metric Black Combination Wrench Set
MC214B
Set Content:
Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 20, 21, 22, 24mm
| Set Content: | Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 20, 21, 22, 24mm |
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
MC214B |
|
Product Name
|
14 Pieces 12 Point Metric Black Combination Wrench Set |
|
Type
|
Combination
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Kuriyama of America, Inc.
Drive Size
2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight
3.48 lbs (1.58 kg)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details