Gray Tools Canada Inc. SAE Open End Wrenches - 15° Offset E3440

Description
SAE Open End Wrenches - 15° Offset
Description
SAE Open End Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Open End Wrenches - 15° Offset - E3440 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Open End Wrenches - 15° Offset
E3440
SAE Open End Wrenches - 15° Offset E3440
SAE Open End Wrenches - 15° Offset

SAE Open End Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number E3440
Product Name SAE Open End Wrenches - 15° Offset
Type Specialty/Other; Open End Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details