BW812SB -- 2 PIECE ADJUSTABLE WRENCH SET-BLACK OXIDE FINISH
Gray Tools Canada Inc.
2 Piece Adjustable Wrench Set-Black Oxide Finish
BW812SB
Description
Set Content:
Contains: 65308B (8") and 65312B (12") 1
Description
Set Content:
Contains: 65308B (8") and 65312B (12") 1
Suppliers
2 Piece Adjustable Wrench Set-Black Oxide Finish
BW812SB
Set Content:
Contains: 65308B (8") and 65312B (12") 1
| Set Content: | Contains: 65308B (8") and 65312B (12") 1 |
Supplier's Site
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
BW812SB |
|
Product Name
|
2 Piece Adjustable Wrench Set-Black Oxide Finish |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Kuriyama of America, Inc.
Type
Spanner Wrench
Drive Size
2.5 inch (63.5 mm)
Wrench Weight
0.6800 lbs (0.3084 kg)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details