Gray Tools Canada Inc. SAE Structural Wrenches Offset Head 907A

Description
SAE Structural Wrenches Offset Head
Description
SAE Structural Wrenches Offset Head

Suppliers

Company
Product
Description
Supplier Links
SAE Structural Wrenches Offset Head - 907A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Structural Wrenches Offset Head
907A
SAE Structural Wrenches Offset Head 907A
SAE Structural Wrenches Offset Head

SAE Structural Wrenches Offset Head

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 907A
Product Name SAE Structural Wrenches Offset Head
Type Spud
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details