Gray Tools Canada Inc. 13 Pieces SAE Extra Long Arm S2 HeX Key Set 68713XL

Description
Set Content: Contains: .50", 1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8" * Meets A.N.S.I. standards
Description
Set Content: Contains: .50", 1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
13 Pieces SAE Extra Long Arm S2 HeX Key Set - 68713XL - Gray Tools Canada Inc.
Brampton, Ontario, Canada
13 Pieces SAE Extra Long Arm S2 HeX Key Set
68713XL
13 Pieces SAE Extra Long Arm S2 HeX Key Set 68713XL
Set Content: Contains: .50", 1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8" * Meets A.N.S.I. standards
Set Content:Contains: .50", 1/16", 5/64", 3/32", 7/64", 1/8", 9/64", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 68713XL
Product Name 13 Pieces SAE Extra Long Arm S2 HeX Key Set
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details