Gray Tools Canada Inc. Metric Striking Face Wrenches - 45° Offset 66943

Description
Metric Striking Face Wrenches - 45° Offset
Description
Metric Striking Face Wrenches - 45° Offset

Suppliers

Company
Product
Description
Supplier Links
Metric Striking Face Wrenches - 45° Offset - 66943 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Metric Striking Face Wrenches - 45° Offset
66943
Metric Striking Face Wrenches - 45° Offset 66943
Metric Striking Face Wrenches - 45° Offset

Metric Striking Face Wrenches - 45° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 66943
Product Name Metric Striking Face Wrenches - 45° Offset
Type Specialty/Other; Strike Free Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details