Gray Tools Canada Inc. SAE Striking Face Wrenches - 45° Offset 66866

Description
SAE Striking Face Wrenches - 45° Offset
Description
SAE Striking Face Wrenches - 45° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Striking Face Wrenches - 45° Offset - 66866 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Striking Face Wrenches - 45° Offset
66866
SAE Striking Face Wrenches - 45° Offset 66866
SAE Striking Face Wrenches - 45° Offset

SAE Striking Face Wrenches - 45° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 66866
Product Name SAE Striking Face Wrenches - 45° Offset
Type Specialty/Other; Strike Free Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details