Gray Tools Canada Inc. SAE Strike Free Wrenches - 45° Offset 66632

Description
SAE Strike Free Wrenches - 45° Offset
Description
SAE Strike Free Wrenches - 45° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Strike Free Wrenches - 45° Offset - 66632 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Strike Free Wrenches - 45° Offset
66632
SAE Strike Free Wrenches - 45° Offset 66632
SAE Strike Free Wrenches - 45° Offset

SAE Strike Free Wrenches - 45° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 66632
Product Name SAE Strike Free Wrenches - 45° Offset
Type Specialty/Other; Strike Free Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details