Gray Tools Canada Inc. Metric Strike Free Wrenches - 45° Offset 66565

Description
Metric Strike Free Wrenches - 45° Offset
Description
Metric Strike Free Wrenches - 45° Offset

Suppliers

Company
Product
Description
Supplier Links
Metric Strike Free Wrenches - 45° Offset - 66565 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Metric Strike Free Wrenches - 45° Offset
66565
Metric Strike Free Wrenches - 45° Offset 66565
Metric Strike Free Wrenches - 45° Offset

Metric Strike Free Wrenches - 45° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 66565
Product Name Metric Strike Free Wrenches - 45° Offset
Type Specialty/Other; Strike Free Wrench
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details