Gray Tools Canada Inc. 9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set 65909

Description
9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm Includes: Rail * Meets A.N.S.I. standards
Description
9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set - 65909 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set
65909
9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set 65909
9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm Includes: Rail * Meets A.N.S.I. standards

9 Pieces 1/2" Drive Metric Flare Nut Crowfoot Wrench Set

Set Content:Contains: 20, 21, 22, 23, 24,25, 27, 30, 32mm
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 65909
Product Name 9 Pieces 1/2in Drive Metric Flare Nut Crowfoot Wrench Set
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details