Gray Tools Canada Inc. 8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set 65908

Description
Set Content: Contains: 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" 1 3/16", 1 1/4" Includes: Rail * Meets A.N.S.I. standards
Description
Set Content: Contains: 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" 1 3/16", 1 1/4" Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set - 65908 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set
65908
8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set 65908
Set Content: Contains: 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" 1 3/16", 1 1/4" Includes: Rail * Meets A.N.S.I. standards
Set Content:Contains: 13/16", 7/8", 15/16", 1", 1 1/16", 1 1/8" 1 3/16", 1 1/4"
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 65908
Product Name 8 Pieces 1/2" Drive SAE Flare Nut Crowfoot Wrench Set
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details