Gray Tools Canada Inc. 13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set 64913

Description
13 Pieces 3/8" Drive Metric Open End Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm Includes: Rail * Meets A.N.S.I. standards
Description
13 Pieces 3/8" Drive Metric Open End Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set - 64913 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set
64913
13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set 64913
13 Pieces 3/8" Drive Metric Open End Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm Includes: Rail * Meets A.N.S.I. standards

13 Pieces 3/8" Drive Metric Open End Crowfoot Wrench Set

Set Content:Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19, 21, 22, 24mm
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 64913
Product Name 13 Pieces 3/8in Drive Metric Open End Crowfoot Wrench Set
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details