Gray Tools Canada Inc. Metric Chrome Stubby Combination Wrenches - 15° Offset 64209

Description
Metric Chrome Stubby Combination Wrenches - 15° Offset
Description
Metric Chrome Stubby Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
Metric Chrome Stubby Combination Wrenches - 15° Offset - 64209 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Metric Chrome Stubby Combination Wrenches - 15° Offset
64209
Metric Chrome Stubby Combination Wrenches - 15° Offset 64209
Metric Chrome Stubby Combination Wrenches - 15° Offset

Metric Chrome Stubby Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 64209
Product Name Metric Chrome Stubby Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details