Gray Tools Canada Inc. 10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set 63910

Description
10 Pieces 3/8" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm Includes: Rail * Meets A.N.S.I. standards
Description
10 Pieces 3/8" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set - 63910 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set
63910
10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set 63910
10 Pieces 3/8" Drive Metric Flare Nut Crowfoot Wrench Set Set Content: Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm Includes: Rail * Meets A.N.S.I. standards

10 Pieces 3/8" Drive Metric Flare Nut Crowfoot Wrench Set

Set Content:Contains: 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 63910
Product Name 10 Pieces 3/8in Drive Metric Flare Nut Crowfoot Wrench Set
Type Crowfoot
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details