Gray Tools Canada Inc. SAE Chrome Stubby Combination Wrenches - 15° Offset 63212

Description
SAE Chrome Stubby Combination Wrenches - 15° Offset
Description
SAE Chrome Stubby Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Chrome Stubby Combination Wrenches - 15° Offset - 63212 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Chrome Stubby Combination Wrenches - 15° Offset
63212
SAE Chrome Stubby Combination Wrenches - 15° Offset 63212
SAE Chrome Stubby Combination Wrenches - 15° Offset

SAE Chrome Stubby Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 63212
Product Name SAE Chrome Stubby Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details