Gray Tools Canada Inc. 11 Pieces Metric Combination Flex Head 59811A

Description
Set Content: Contains: 8, 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm * Meets A.N.S.I. standards
Description
Set Content: Contains: 8, 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
11 Pieces Metric Combination Flex Head - 59811A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
11 Pieces Metric Combination Flex Head
59811A
11 Pieces Metric Combination Flex Head 59811A
Set Content: Contains: 8, 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm * Meets A.N.S.I. standards
Set Content:Contains: 8, 10, 11, 12, 13, 14, 15, 16, 17, 18, 19mm

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 59811A
Product Name 11 Pieces Metric Combination Flex Head
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details