Gray Tools Canada Inc. 8 Pieces SAE Combination Flex Head Geared Wrench Set 59808A

Description
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" * Meets A.N.S.I. standards
Description
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
8 Pieces SAE Combination Flex Head Geared Wrench Set - 59808A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
8 Pieces SAE Combination Flex Head Geared Wrench Set
59808A
8 Pieces SAE Combination Flex Head Geared Wrench Set 59808A
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4" * Meets A.N.S.I. standards
Set Content:Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 59808A
Product Name 8 Pieces SAE Combination Flex Head Geared Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details