Gray Tools Canada Inc. 6 Pieces Metric Double Box Flex Head Geared Wrench Set 59806A

Description
Set Content: Contains: 8 x 9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 16 x 18mm, 17 x 19mm * Meets A.N.S.I. standards
Description
Set Content: Contains: 8 x 9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 16 x 18mm, 17 x 19mm * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
6 Pieces Metric Double Box Flex Head Geared Wrench Set - 59806A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
6 Pieces Metric Double Box Flex Head Geared Wrench Set
59806A
6 Pieces Metric Double Box Flex Head Geared Wrench Set 59806A
Set Content: Contains: 8 x 9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 16 x 18mm, 17 x 19mm * Meets A.N.S.I. standards
Set Content:Contains: 8 x 9mm, 10 x 11mm, 12 x 13mm, 14 x 15mm, 16 x 18mm, 17 x 19mm

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 59806A
Product Name 6 Pieces Metric Double Box Flex Head Geared Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details