Gray Tools Canada Inc. 8 Pieces SAE Combination Fixed Head 59708A

Description
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/18", 11/16", 3/4" * Meets A.N.S.I. standards
Description
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/18", 11/16", 3/4" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
8 Pieces SAE Combination Fixed Head - 59708A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
8 Pieces SAE Combination Fixed Head
59708A
8 Pieces SAE Combination Fixed Head 59708A
Set Content: Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/18", 11/16", 3/4" * Meets A.N.S.I. standards
Set Content:Contains: 5/16", 3/8", 7/16", 1/2", 9/16", 5/18", 11/16", 3/4"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 59708A
Product Name 8 Pieces SAE Combination Fixed Head
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details