Gray Tools Canada Inc. 4 Pieces SAE Double Box Fixed Head Geared Wrench Set 59704A

Description
Set Content: Contains: 5/16" x 3/8", 7/16" x 1/2", 9/16" x 5/8", 11/16" x 3/4" * Meets A.N.S.I. standards
Description
Set Content: Contains: 5/16" x 3/8", 7/16" x 1/2", 9/16" x 5/8", 11/16" x 3/4" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
4 Pieces SAE Double Box Fixed Head Geared Wrench Set - 59704A - Gray Tools Canada Inc.
Brampton, Ontario, Canada
4 Pieces SAE Double Box Fixed Head Geared Wrench Set
59704A
4 Pieces SAE Double Box Fixed Head Geared Wrench Set 59704A
Set Content: Contains: 5/16" x 3/8", 7/16" x 1/2", 9/16" x 5/8", 11/16" x 3/4" * Meets A.N.S.I. standards
Set Content:Contains: 5/16" x 3/8", 7/16" x 1/2", 9/16" x 5/8", 11/16" x 3/4"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 59704A
Product Name 4 Pieces SAE Double Box Fixed Head Geared Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details