Gray Tools Canada Inc. 5 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set 5205LR

Description
5 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16", 5/8" x 11/16", 3/4" x 7/8" * Meets A.N.S.I. standards
Description
5 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16", 5/8" x 11/16", 3/4" x 7/8" * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
5 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set - 5205LR - Gray Tools Canada Inc.
Brampton, Ontario, Canada
5 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set
5205LR
5 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set 5205LR
5 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set Set Content: Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16", 5/8" x 11/16", 3/4" x 7/8" * Meets A.N.S.I. standards

5 Pieces 6 Point SAE 25° Offset Ratcheting Box Wrench Set

Set Content:Contains: 6 Pt: 1/4" x 5/16", 3/8" x 7/16", 1/2" x 9/16", 5/8" x 11/16", 3/4" x 7/8"

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 5205LR
Product Name 5 Pieces 6 pt SAE 25° Offset Ratcheting Box Wrench Set
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details