Gray Tools Canada Inc. SAE Round Shank Large Combination Wrenches - 15° Offset 3324

Description
SAE Round Shank Large Combination Wrenches - 15° Offset
Description
SAE Round Shank Large Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Round Shank Large Combination Wrenches - 15° Offset - 3324 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Round Shank Large Combination Wrenches - 15° Offset
3324
SAE Round Shank Large Combination Wrenches - 15° Offset 3324
SAE Round Shank Large Combination Wrenches - 15° Offset

SAE Round Shank Large Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3324
Product Name SAE Round Shank Large Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details