Gray Tools Canada Inc. SAE Round Shank Large Combination Wrenches - 15° Offset 3308

Description
SAE Round Shank Large Combination Wrenches - 15° Offset
Description
SAE Round Shank Large Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Round Shank Large Combination Wrenches - 15° Offset - 3308 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Round Shank Large Combination Wrenches - 15° Offset
3308
SAE Round Shank Large Combination Wrenches - 15° Offset 3308
SAE Round Shank Large Combination Wrenches - 15° Offset

SAE Round Shank Large Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3308
Product Name SAE Round Shank Large Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details