Gray Tools Canada Inc. SAE Satin Chrome Combination Wrenches - 15° Offset 3146

Description
SAE Satin Chrome Combination Wrenches - 15° Offset
Description
SAE Satin Chrome Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Satin Chrome Combination Wrenches - 15° Offset - 3146 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Satin Chrome Combination Wrenches - 15° Offset
3146
SAE Satin Chrome Combination Wrenches - 15° Offset 3146
SAE Satin Chrome Combination Wrenches - 15° Offset

SAE Satin Chrome Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3146
Product Name SAE Satin Chrome Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details