Gray Tools Canada Inc. SAE Chrome Combination Wrenches - 15° Offset 3140

Description
SAE Chrome Combination Wrenches - 15° Offset
Description
SAE Chrome Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Chrome Combination Wrenches - 15° Offset - 3140 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Chrome Combination Wrenches - 15° Offset
3140
SAE Chrome Combination Wrenches - 15° Offset 3140
SAE Chrome Combination Wrenches - 15° Offset

SAE Chrome Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3140
Product Name SAE Chrome Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details