Gray Tools Canada Inc. SAE Chrome Combination Wrenches - 15° Offset 3130

Description
SAE Chrome Combination Wrenches - 15° Offset
Description
SAE Chrome Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Chrome Combination Wrenches - 15° Offset - 3130 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Chrome Combination Wrenches - 15° Offset
3130
SAE Chrome Combination Wrenches - 15° Offset 3130
SAE Chrome Combination Wrenches - 15° Offset

SAE Chrome Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3130
Product Name SAE Chrome Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details