Gray Tools Canada Inc. SAE Black Oxide Combination Wrenches - 15° Offset 3120B

Description
SAE Black Oxide Combination Wrenches - 15° Offset
Description
SAE Black Oxide Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Black Oxide Combination Wrenches - 15° Offset - 3120B - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Black Oxide Combination Wrenches - 15° Offset
3120B
SAE Black Oxide Combination Wrenches - 15° Offset 3120B
SAE Black Oxide Combination Wrenches - 15° Offset

SAE Black Oxide Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3120B
Product Name SAE Black Oxide Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details