Gray Tools Canada Inc. SAE Chrome Combination Wrenches - 15° Offset 3118

Description
SAE Chrome Combination Wrenches - 15° Offset
Description
SAE Chrome Combination Wrenches - 15° Offset

Suppliers

Company
Product
Description
Supplier Links
SAE Chrome Combination Wrenches - 15° Offset - 3118 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
SAE Chrome Combination Wrenches - 15° Offset
3118
SAE Chrome Combination Wrenches - 15° Offset 3118
SAE Chrome Combination Wrenches - 15° Offset

SAE Chrome Combination Wrenches - 15° Offset

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Wrenches
Product Number 3118
Product Name SAE Chrome Combination Wrenches - 15° Offset
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details