Gravitech LLC Tactile Switches BUTT33-YL

Description
Tactile Switches PUSH BUTTON 33MM - YELLOW
Description
Tactile Switches PUSH BUTTON 33MM - YELLOW

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - BUTT33-YL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
BUTT33-YL
Tactile Switches BUTT33-YL
Tactile Switches PUSH BUTTON 33MM - YELLOW

Tactile Switches PUSH BUTTON 33MM - YELLOW

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number BUTT33-YL
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD4 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers