Gravitech LLC Tactile Switches BUTT33-PK

Description
Tactile Switches PUSH BUTTON 33MM - PINK
Description
Tactile Switches PUSH BUTTON 33MM - PINK

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - BUTT33-PK - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
BUTT33-PK
Tactile Switches BUTT33-PK
Tactile Switches PUSH BUTTON 33MM - PINK

Tactile Switches PUSH BUTTON 33MM - PINK

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number BUTT33-PK
Product Name Tactile Switches
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571300-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
H program - HDL - Illuminated pushbutton - HDL-BL-GN-510 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers