CAS DataLoggers USB Temperature, Humidity and Pressure Data Logger TandD TR-73U

Description
The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB connection makes this product the foundation of our Thermo Recorder line. The product is an all-in-one package that includes the data logger unit, sensor and software. Simply by connecting to a PC via a USB connection and carrying out a few easy steps, the measurement and recording of data can be started. TandD TR-73U Temperature, humidity and barometric pressure logger Temperature measuring range: -0°C to 50°C(-40°C to 110°C with opt. temp only sensor) Humidity measuring range: 10% to 95% RH Pressure measurement range: 750 to 1100 hPa External sensors included USB interface with PC 8,000 point/channel memory Multifunction display Operates up to 10 months on single AA battery
Description
The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB connection makes this product the foundation of our Thermo Recorder line. The product is an all-in-one package that includes the data logger unit, sensor and software. Simply by connecting to a PC via a USB connection and carrying out a few easy steps, the measurement and recording of data can be started. TandD TR-73U Temperature, humidity and barometric pressure logger Temperature measuring range: -0°C to 50°C(-40°C to 110°C with opt. temp only sensor) Humidity measuring range: 10% to 95% RH Pressure measurement range: 750 to 1100 hPa External sensors included USB interface with PC 8,000 point/channel memory Multifunction display Operates up to 10 months on single AA battery

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and Pressure Data Logger - TandD TR-73U - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and Pressure Data Logger
TandD TR-73U
USB Temperature, Humidity and Pressure Data Logger TandD TR-73U
The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB connection makes this product the foundation of our Thermo Recorder line. The product is an all-in-one package that includes the data logger unit, sensor and software. Simply by connecting to a PC via a USB connection and carrying out a few easy steps, the measurement and recording of data can be started. TandD TR-73U Temperature, humidity and barometric pressure logger Temperature measuring range: -0°C to 50°C(-40°C to 110°C with opt. temp only sensor) Humidity measuring range: 10% to 95% RH Pressure measurement range: 750 to 1100 hPa External sensors included USB interface with PC 8,000 point/channel memory Multifunction display Operates up to 10 months on single AA battery

The TR-73U USB Temperature Humidity Pressure Data Logger has three channels: one temperature, one humidity, and one barometric pressure. This compact, lightweight model has been designed with low energy consumption for longer battery life; coupled with its easy-to-use software and USB connection makes this product the foundation of our Thermo Recorder line.

The product is an all-in-one package that includes the data logger unit, sensor and software. Simply by connecting to a PC via a USB connection and carrying out a few easy steps, the measurement and recording of data can be started.

TandD TR-73U

  • Temperature, humidity and barometric pressure logger
  • Temperature measuring range: -0°C to 50°C(-40°C to 110°C with opt. temp only sensor)
  • Humidity measuring range: 10% to 95% RH
  • Pressure measurement range: 750 to 1100 hPa
  • External sensors included
  • USB interface with PC
  • 8,000 point/channel memory
  • Multifunction display
  • Operates up to 10 months on single AA battery
Supplier's Site

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number TandD TR-73U
Product Name USB Temperature, Humidity and Pressure Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; Pressure; Temperature
Form Factor Instrument
Relative Humidity Range 10 to 95 %
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Halogen Moisture Analyzer HE73 (115V) - 30237205 - METTLER TOLEDO Thermal Analysis
Specs
Variables Measured Moisture Content
Form Factor Analyzer
Digital Outputs Serial Interface
View Details