CAS DataLoggers USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2-LCD

Description
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging
Datasheet
Description
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Temperature, Humidity and Dew Point Data Logger - Lascar EL-USB-2-LCD - CAS DataLoggers
Chesterland, OH, USA
USB Temperature, Humidity and Dew Point Data Logger
Lascar EL-USB-2-LCD
USB Temperature, Humidity and Dew Point Data Logger Lascar EL-USB-2-LCD
The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications. The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted. Lascar EL-USB-2-LCD 0 to 100%RH measurement range -35 to +80°C (-31 to +176°F) measurement range Dew point indication via Windows control software USB interface for set-up and data download via PC (not Mac compatible) User-programmable alarm thresholds for %RH & T Status indication via red and green LEDs High contrast LCD, with two and a half digit temperature and humidity display function Immediate, delayed and push-to-start logging

The Lascar EL-USB-2-LCD USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,379 relative humidity and 16,379 temperature readings over 0 to 100%RH and -35 to +80°C (-31 to +176°F) measurement ranges. The user can easily set up the logger and view downloaded data by plugging the data logger into a PC’s USB port (not compatible with Mac unless used with the EL-DataPad) and using the supplied software. Relative humidity, temperature and dew point (the temperature at which water vapor present in the air begins to condense) data can then be graphed, printed and exported to other applications.

The high contrast LCD can show a variety of temperature and humidity information. At the touch of a button, the user can cycle between the current temperature and humidity, along with the maximum and minimum stored values for temperature and humidity. The data logger is supplied complete with a long-life lithium battery, which can typically allow logging for up to 1 year. The data logger is protected against moisture to IP67 when the protective cap is correctly fitted.

Lascar EL-USB-2-LCD

  • 0 to 100%RH measurement range
  • -35 to +80°C (-31 to +176°F) measurement range
  • Dew point indication via Windows control software
  • USB interface for set-up and data download via PC (not Mac compatible)
  • User-programmable alarm thresholds for %RH & T
  • Status indication via red and green LEDs
  • High contrast LCD, with two and a half digit temperature and humidity display function
  • Immediate, delayed and push-to-start logging
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number Lascar EL-USB-2-LCD
Product Name USB Temperature, Humidity and Dew Point Data Logger
Application Moisture / Water Content in Gases / Air
Features Datalogger; Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 223-1592-1-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
4 suppliers
Humidity, Moisture Sensors - 2952-P14RAPID-W_5(140+/-40PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details