CAS DataLoggers Temperature, Humidity and Dew Point Data Logger Lascar EL-GFX-2+

Description
The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC (0.1°F) and 0.1%RH. Using the Windows control software (available as a free download from www.easylogusb.com) the user can quickly set up the logger name, sample rate, alarm settings and start mode (immediate start, push to start, delayed start or temperature/humidity triggered start). This software can later be used to download the stored data which can be graphed, printed and exported to other applications. The data logger features a dot-matrix LCD and three face-buttons to navigate through an on-screen menu. This menu provides the user with access to real-time trend analysis, data summaries and the ability to start, stop and restart the data logger without the need to connect the data logger to the host-PC. Users can reset the maximum/minimum reading using the on-screen menu; this introduces an ‘event marker’ into the data which can later be viewed in the graphing software (‘Mark Events’ option) and the data file after download. Lascar EL-GFX-2+ Measurement range: -30 to +80°C (-22 to +176°F) Resolution: 0.1°C and 0.1%RH 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries
Datasheet
Description
The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC (0.1°F) and 0.1%RH. Using the Windows control software (available as a free download from www.easylogusb.com) the user can quickly set up the logger name, sample rate, alarm settings and start mode (immediate start, push to start, delayed start or temperature/humidity triggered start). This software can later be used to download the stored data which can be graphed, printed and exported to other applications. The data logger features a dot-matrix LCD and three face-buttons to navigate through an on-screen menu. This menu provides the user with access to real-time trend analysis, data summaries and the ability to start, stop and restart the data logger without the need to connect the data logger to the host-PC. Users can reset the maximum/minimum reading using the on-screen menu; this introduces an ‘event marker’ into the data which can later be viewed in the graphing software (‘Mark Events’ option) and the data file after download. Lascar EL-GFX-2+ Measurement range: -30 to +80°C (-22 to +176°F) Resolution: 0.1°C and 0.1%RH 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature, Humidity and Dew Point Data Logger - Lascar EL-GFX-2+ - CAS DataLoggers
Chesterland, OH, USA
Temperature, Humidity and Dew Point Data Logger
Lascar EL-GFX-2+
Temperature, Humidity and Dew Point Data Logger Lascar EL-GFX-2+
The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC (0.1°F) and 0.1%RH. Using the Windows control software (available as a free download from www.easylogusb.com) the user can quickly set up the logger name, sample rate, alarm settings and start mode (immediate start, push to start, delayed start or temperature/humidity triggered start). This software can later be used to download the stored data which can be graphed, printed and exported to other applications. The data logger features a dot-matrix LCD and three face-buttons to navigate through an on-screen menu. This menu provides the user with access to real-time trend analysis, data summaries and the ability to start, stop and restart the data logger without the need to connect the data logger to the host-PC. Users can reset the maximum/minimum reading using the on-screen menu; this introduces an ‘event marker’ into the data which can later be viewed in the graphing software (‘Mark Events’ option) and the data file after download. Lascar EL-GFX-2+ Measurement range: -30 to +80°C (-22 to +176°F) Resolution: 0.1°C and 0.1%RH 0 to 100% RH measurement range Stores 250,000 readings Logging rates between 10 seconds and 12 hours User programmable alarm thresholds Graphic LCD shows real-time readings, graph and current status Micro USB interface for PC based set-up and data download IP67 construction Supplied with user replaceable 1/2AA batteries

The Lascar EL-GFX-2-Plus Temperature Humidity Data Logger measures and stores up to 252,928 temperature and humidity readings over a -30 to +80ºC (-22 to 176°F) and 0 to 100%RH range at a resolution of 0.1ºC (0.1°F) and 0.1%RH.

Using the Windows control software (available as a free download from www.easylogusb.com) the user can quickly set up the logger name, sample rate, alarm settings and start mode (immediate start, push to start, delayed start or temperature/humidity triggered start). This software can later be used to download the stored data which can be graphed, printed and exported to other applications.

The data logger features a dot-matrix LCD and three face-buttons to navigate through an on-screen menu. This menu provides the user with access to real-time trend analysis, data summaries and the ability to start, stop and restart the data logger without the need to connect the data logger to the host-PC. Users can reset the maximum/minimum reading using the on-screen menu; this introduces an ‘event marker’ into the data which can later be viewed in the graphing software (‘Mark Events’ option) and the data file after download.

Lascar EL-GFX-2+

  • Measurement range: -30 to +80°C (-22 to +176°F)
  • Resolution: 0.1°C and 0.1%RH
  • 0 to 100% RH measurement range
  • Stores 250,000 readings
  • Logging rates between 10 seconds and 12 hours
  • User programmable alarm thresholds
  • Graphic LCD shows real-time readings, graph and current status
  • Micro USB interface for PC based set-up and data download
  • IP67 construction
  • Supplied with user replaceable 1/2AA batteries
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Moisture Meters
Product Number Lascar EL-GFX-2+
Product Name Temperature, Humidity and Dew Point Data Logger
Application Moisture / Water Content in Gases / Air
Features Event Triggered; Datalogger; Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14RAPID2_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -112 to 302 F (-80 to 150 C)
Digital Outputs Capacitance
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity, Moisture Sensors - HM1500LF-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Operating Temp -22 to 140 F (-30 to 60 C)
View Details
2 suppliers
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details