CAS DataLoggers AC Voltage Data Logger Electrocorder EC-3V

Description
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Datasheet
Description
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Voltage Data Logger - Electrocorder EC-3V - CAS DataLoggers
Chesterland, OH, USA
AC Voltage Data Logger
Electrocorder EC-3V
AC Voltage Data Logger Electrocorder EC-3V
The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year. Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case. Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer. Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker Enables voltage problems to be highlighted quickly for further investigation Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also Integral Phase Sequence or Rotation Checker Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt> Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording

The EC-3V AC Voltage Data Logger allows engineers to quickly and cost-effectively monitor and resolve single & 3-phase voltage problems. It has an integral Phase Sequence/Rotation Checker. The voltage levels are stored with dates and times. With the back-up battery, the Electrocorder data logger can continue to record for a year.

Kit includes data logger, voltage input leads, USB lead, Electrosoft software and carry case.

Why is the Electrocorder better than other similarly priced competitors? The Electrocorder range use a constant sampling technique, unlike the single reading of competitors. When the loggers start to record, they sample every channel 16 times per cycle, a cycle is 16ms at 60Hz and 20ms at 50Hz. At the end of each averaging period, 3 quantities are saved for each channel, the True RMS average, the Max, which is the highest cycle value during the period and the Min, lowest cycle value. This means that it will record all the peaks and troughs which are one cycle or longer.

  • Three phase; 600Vac (L1, L2 & L3 to Neutral) with phase rotation checker
  • Enables voltage problems to be highlighted quickly for further investigation
  • Three phase input (L1, L2, & L3) & Neutral (N). Use for single phase logging also
  • Integral Phase Sequence or Rotation Checker
  • Kit includes Logger, Carry Case, Free Electrosoft software, input leads & USB lead
  • Selectable averaging period to suit each situation, accurate to ±1% of reading, ±1 volt>
  • Memory capacity of 32,000 true RMS voltage values per phase (10 bit), up to 300 days continuous recording
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Power Quality Analyzers and Monitors
Product Number Electrocorder EC-3V
Product Name AC Voltage Data Logger
Phase Single Phase; Three Phase
Voltage Range 0 to 500 volts
Electrical Parameters AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details