CAS DataLoggers Single and Three Phase AC Current Data Logger Electrocorder EC-3A

Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet
Description
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single and Three Phase AC Current Data Logger - Electrocorder EC-3A - CAS DataLoggers
Chesterland, OH, USA
Single and Three Phase AC Current Data Logger
Electrocorder EC-3A
Single and Three Phase AC Current Data Logger Electrocorder EC-3A
This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase. When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power. Three phase selectable range; 400A, 1kA, 2kA or 3kAac Enables current and load problems to be highlighted for further investigation Allows users to record load currents up to 3kAac, range is model dependent Three current input channels (A1, A2, & A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU

This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable.

The product is supplied with three Rogowski transducers. Four models are available. The EC-3A-FK has a range of 5 to 400A, the EC-3A-1K has a range of 10-1kA, the EC-3A-2K a range of 15-2kA and the EC-3A-3K a range of 20-3kA. Other ranges may be factory set, normally up to around 10kA per phase.

When recording the Electrocorder will store the average current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period.

The current levels are stored with dates and times. With the back-up battery, the Electrocorder can continue to record for 3 months. A 12Vdc PSU input is available, to allow for prolonged logging without battery power.

  • Three phase selectable range; 400A, 1kA, 2kA or 3kAac
  • Enables current and load problems to be highlighted for further investigation
  • Allows users to record load currents up to 3kAac, range is model dependent
  • Three current input channels (A1, A2, & A3)
  • Records Max, Min and Avg current on all 3 channels
  • Data stored in non-volatile memory
  • Recorded data is uploaded to a PC for analysis with Electrosoft
  • Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Power Quality Analyzers and Monitors
Product Number Electrocorder EC-3A
Product Name Single and Three Phase AC Current Data Logger
Phase Single Phase; Three Phase
Number of Channels 3
Current Range 5 to 3000 amps
Electrical Parameters AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 4 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 2889854 - RS Components, Ltd.
Specs
Phase Single Phase
View Details